3M Standard Abrasives 701015 Straight A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 1 in Length - 5/16 in Diameter - 3/16 in Center Hole - 33841 66000014416

Description
Standard Abrasives 701015 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 in.
Description
Standard Abrasives 701015 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 701015 Straight A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 1 in Length - 5/16 in Diameter - 3/16 in Center Hole - 33841 - 051115-33841 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 701015 Straight A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 1 in Length - 5/16 in Diameter - 3/16 in Center Hole - 33841
051115-33841
Standard Abrasives 701015 Straight A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 1 in Length - 5/16 in Diameter - 3/16 in Center Hole - 33841 051115-33841
Standard Abrasives 701015 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 in.

Standard Abrasives 701015 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 60. The cartridge roll has a length of 1 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-33841
Product Name Standard Abrasives 701015 Straight A/O Aluminum Oxide AO Cartridge Roll - 60 Grit - 1 in Length - 5/16 in Diameter - 3/16 in Center Hole - 33841
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

No-Fil® A275 Paper Sheet - 66261131630 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Wet; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details