3M Standard Abrasives 727353 Straight A/O Aluminum Oxide AO Cartridge Roll - P100 Grit - 1/2 in Length - 5/16 in Diameter - 1/8 in Center Hole - 33838 66000014382

Description
Standard Abrasives 727353 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of P100. The cartridge roll has a length of 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.
Description
Standard Abrasives 727353 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of P100. The cartridge roll has a length of 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 727353 Straight A/O Aluminum Oxide AO Cartridge Roll - P100 Grit - 1/2 in Length - 5/16 in Diameter - 1/8 in Center Hole - 33838 - 051115-33838 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 727353 Straight A/O Aluminum Oxide AO Cartridge Roll - P100 Grit - 1/2 in Length - 5/16 in Diameter - 1/8 in Center Hole - 33838
051115-33838
Standard Abrasives 727353 Straight A/O Aluminum Oxide AO Cartridge Roll - P100 Grit - 1/2 in Length - 5/16 in Diameter - 1/8 in Center Hole - 33838 051115-33838
Standard Abrasives 727353 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of P100. The cartridge roll has a length of 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Standard Abrasives 727353 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of P100. The cartridge roll has a length of 1/2 in. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives cartridge roll can be run at a maximum speed of 24000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-33838
Product Name Standard Abrasives 727353 Straight A/O Aluminum Oxide AO Cartridge Roll - P100 Grit - 1/2 in Length - 5/16 in Diameter - 1/8 in Center Hole - 33838
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton MultiSand AO Multi-Grit Paper Cut Sheet - 07660704155 - Norton Abrasives
Specs
Applications & Materials Worked Dry; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
CF Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details