3M Standard Abrasives 714757 Straight A/O Aluminum Oxide AO Cartridge Roll - 40 Grit - 1 in Length - 1/4 in Diameter - 1/8 in Center Hole - 33806 66000014069

Description
Standard Abrasives 714757 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 40. The cartridge roll has a length of 1 in.
Description
Standard Abrasives 714757 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 40. The cartridge roll has a length of 1 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 714757 Straight A/O Aluminum Oxide AO Cartridge Roll - 40 Grit - 1 in Length - 1/4 in Diameter - 1/8 in Center Hole - 33806 - 051115-33806 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 714757 Straight A/O Aluminum Oxide AO Cartridge Roll - 40 Grit - 1 in Length - 1/4 in Diameter - 1/8 in Center Hole - 33806
051115-33806
Standard Abrasives 714757 Straight A/O Aluminum Oxide AO Cartridge Roll - 40 Grit - 1 in Length - 1/4 in Diameter - 1/8 in Center Hole - 33806 051115-33806
Standard Abrasives 714757 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 40. The cartridge roll has a length of 1 in.

Standard Abrasives 714757 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1/4 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 40. The cartridge roll has a length of 1 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-33806
Product Name Standard Abrasives 714757 Straight A/O Aluminum Oxide AO Cartridge Roll - 40 Grit - 1 in Length - 1/4 in Diameter - 1/8 in Center Hole - 33806
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Carbide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Norton Blaze CA Coarse Spiral Band - 66261146026 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Metalworking; MRO or Welding
Mounting Bore or Center Mount
Backing / Base Cloth; Heavy Cotton
View Details
Round Cord - .082
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Aluminum Oxide
View Details
Abrasive Paper, 3-5/8" x 9" - 742508-5-5 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 150
View Details