3M Standard Abrasives 722499 Straight A/O Aluminum Oxide AO Cartridge Roll - 150 Grit - 1 in Length - 3/16 in Diameter - 3/32 in Center Hole - 33792 66000013921

Description
Standard Abrasives 722499 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 150. The cartridge roll has a length of 1 in.
Description
Standard Abrasives 722499 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 150. The cartridge roll has a length of 1 in.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 722499 Straight A/O Aluminum Oxide AO Cartridge Roll - 150 Grit - 1 in Length - 3/16 in Diameter - 3/32 in Center Hole - 33792 - 051115-33792 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 722499 Straight A/O Aluminum Oxide AO Cartridge Roll - 150 Grit - 1 in Length - 3/16 in Diameter - 3/32 in Center Hole - 33792
051115-33792
Standard Abrasives 722499 Straight A/O Aluminum Oxide AO Cartridge Roll - 150 Grit - 1 in Length - 3/16 in Diameter - 3/32 in Center Hole - 33792 051115-33792
Standard Abrasives 722499 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 150. The cartridge roll has a length of 1 in.

Standard Abrasives 722499 straight cartridge roll uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/16 in. Standard Abrasives incorporates this A/O aluminum oxide AO material into the cartridge roll forming a grit of 150. The cartridge roll has a length of 1 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-33792
Product Name Standard Abrasives 722499 Straight A/O Aluminum Oxide AO Cartridge Roll - 150 Grit - 1 in Length - 3/16 in Diameter - 3/32 in Center Hole - 33792
Product Type Roll or Tape; Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton 3X Sheet Job Pack - 07660702632 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive
Backing / Base Paper
View Details
Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Mesh Screens - X1591B - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Applications & Materials Worked Medium sized grits or filaments; Floors
Length 18.00 inch (457 mm)
Width 12.00 inch (305 mm)
View Details
Round Cord - .018
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Silicon Carbide
View Details