3M Standard Abrasives 830035 A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 12 1/2 in Width x 25 yd Length - 33497 66000010976

Description
Standard Abrasives 830035 deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 12 1/2 in and length of 25 yd.
Description
Standard Abrasives 830035 deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 12 1/2 in and length of 25 yd.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 830035 A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 12 1/2 in Width x 25 yd Length - 33497 - 051115-33497 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 830035 A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 12 1/2 in Width x 25 yd Length - 33497
051115-33497
Standard Abrasives 830035 A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 12 1/2 in Width x 25 yd Length - 33497 051115-33497
Standard Abrasives 830035 deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 12 1/2 in and length of 25 yd.

Standard Abrasives 830035 deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 12 1/2 in and length of 25 yd.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-33497
Product Name Standard Abrasives 830035 A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 12 1/2 in Width x 25 yd Length - 33497
Product Type Roll or Tape
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Superabrasive; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Norton Gold Reserve H290 AO Coarse Grit Paper H&L File Strip - 66623334804 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 80
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details