3M Standard Abrasives 830007 FE A/O Aluminum Oxide AO Deburring Roll - Coarse Grade - 38 in Width x 20 ft Length - Surface Conditioning - 33494 66000010943

Description
Standard Abrasives 830007 FE deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 38 in and length of 20 ft.
Description
Standard Abrasives 830007 FE deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 38 in and length of 20 ft.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 830007 FE A/O Aluminum Oxide AO Deburring Roll - Coarse Grade - 38 in Width x 20 ft Length - Surface Conditioning - 33494 - 051115-33494 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 830007 FE A/O Aluminum Oxide AO Deburring Roll - Coarse Grade - 38 in Width x 20 ft Length - Surface Conditioning - 33494
051115-33494
Standard Abrasives 830007 FE A/O Aluminum Oxide AO Deburring Roll - Coarse Grade - 38 in Width x 20 ft Length - Surface Conditioning - 33494 051115-33494
Standard Abrasives 830007 FE deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 38 in and length of 20 ft.

Standard Abrasives 830007 FE deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 38 in and length of 20 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-33494
Product Name Standard Abrasives 830007 FE A/O Aluminum Oxide AO Deburring Roll - Coarse Grade - 38 in Width x 20 ft Length - Surface Conditioning - 33494
Product Type Roll or Tape
Unlock Full Specs
to access all available technical data

Similar Products

Norton ProSand AO Coarse Grit Paper Sheet - 07660768164 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
CF Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Waterproof Mesh Screen Rolls - R5874 - Flexovit USA, Inc.
Specs
Product Type Roll or Tape
Applications & Materials Worked Medium sized grits or filaments; Metalworking; Plastics or Composites; Fiberglass
Length 900.00 inch (22860 mm)
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 120
View Details