3M Standard Abrasives 830028 FE A/O Aluminum Oxide AO Deburring Roll - Coarse Grade - 12 1/2 in Width x 25 yd Length - Surface Conditioning - 33491 66000010919

Description
Standard Abrasives 830028 FE deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 12 1/2 in and length of 25 yd.
Description
Standard Abrasives 830028 FE deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 12 1/2 in and length of 25 yd.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 830028 FE A/O Aluminum Oxide AO Deburring Roll - Coarse Grade - 12 1/2 in Width x 25 yd Length - Surface Conditioning - 33491 - 051115-33491 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 830028 FE A/O Aluminum Oxide AO Deburring Roll - Coarse Grade - 12 1/2 in Width x 25 yd Length - Surface Conditioning - 33491
051115-33491
Standard Abrasives 830028 FE A/O Aluminum Oxide AO Deburring Roll - Coarse Grade - 12 1/2 in Width x 25 yd Length - Surface Conditioning - 33491 051115-33491
Standard Abrasives 830028 FE deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 12 1/2 in and length of 25 yd.

Standard Abrasives 830028 FE deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 12 1/2 in and length of 25 yd.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-33491
Product Name Standard Abrasives 830028 FE A/O Aluminum Oxide AO Deburring Roll - Coarse Grade - 12 1/2 in Width x 25 yd Length - Surface Conditioning - 33491
Product Type Roll or Tape
Unlock Full Specs
to access all available technical data

Similar Products

Norton Adalox AO Medium Grit Paper Cut Sheet - 66261101385 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; MRO or Welding
Type Aluminum Oxide
Grit Size 100
View Details
MPO/MTP Precision Flocked Polishing Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Wet; Polishing or lapping (Very fine grits or filaments)
Mounting Nylon Flock
View Details
Abrasive Paper, 3-5/8" x 9" - 742507-7-5 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 100
View Details
Floor Sanding Sleeves, Rolls and Sheets - X1274Q - Flexovit USA, Inc.
Specs
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Floors
Length 18.00 inch (457 mm)
Width 12.00 inch (305 mm)
View Details