3M Standard Abrasives 892108 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 33354 66000009556

Description
Standard Abrasives 892108 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 892108 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 892108 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 33354 - 051115-33354 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 892108 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 33354
051115-33354
Standard Abrasives 892108 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 33354 051115-33354
Standard Abrasives 892108 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 892108 921 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33354
Product Name Standard Abrasives 892108 921 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Medium Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 33354
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton® 32A46-JVBE Vitrified Wheel - 66252838491 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4.5 to 6 inch (114 to 152 mm)
Thickness 2 inch (50.8 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-9-1 - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
Mounted Points -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.6870 to 1.25 inch (17.45 to 31.75 mm)
Max Speed 48000 rpm
View Details