3M Standard Abrasives 891133 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 33352 66000009531

Description
Standard Abrasives 891133 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives 891133 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 891133 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 33352 - 051115-33352 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 891133 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 33352
051115-33352
Standard Abrasives 891133 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 33352 051115-33352
Standard Abrasives 891133 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Standard Abrasives 891133 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33352
Product Name Standard Abrasives 891133 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 33352
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A46-KVBE Vitrified Wheel - 66252830859 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3.75 to 5 inch (95.25 to 127 mm)
Thickness 1.75 inch (44.45 mm)
View Details
 - 1985592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Mounted Points -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.6870 to 1.25 inch (17.45 to 31.75 mm)
Max Speed 48000 rpm
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741423-0 - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details