3M Standard Abrasives 891110 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33351 66000009523

Description
Standard Abrasives 891110 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 891110 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 891110 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33351 - 051115-33351 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 891110 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33351
051115-33351
Standard Abrasives 891110 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33351 051115-33351
Standard Abrasives 891110 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 891110 911 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33351
Product Name Standard Abrasives 891110 911 Unitized A/O Aluminum Oxide AO Extra Hard Deburring Wheel - Coarse Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33351
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 693567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
W220 Pacesetter® Point 38A60-P - 61463624566 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1 inch (25.4 mm)
Thickness 1 inch (25.4 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741423-0-1 - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Ultra high Removal Grinding Wheels - XCAVATOR™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details