3M Standard Abrasives 882108 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 33311 66000009127

Description
Standard Abrasives 882108 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 22000 RPMs.
Description
Standard Abrasives 882108 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 22000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 882108 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 33311 - 051115-33311 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 882108 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 33311
051115-33311
Standard Abrasives 882108 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 33311 051115-33311
Standard Abrasives 882108 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 22000 RPMs.

Standard Abrasives 882108 821 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 22000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33311
Product Name Standard Abrasives 882108 821 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Medium Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/8 in - 33311
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Norzon® Long Life - 66252830445 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
TIGER ZIRC Type 11 Flaring Cup Wheel, ZAC16-Q, 6/4-3/4 x 2 x 5/8-11, Rim 1.5
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 2 inch (50.8 mm)
View Details
Miniature Diamond Grinding Wheels Shaped - T-SHDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.0394 to 0.3701 inch (1 to 9.4 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details