3M Standard Abrasives 881197 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/8 in - 33309 66000009101

Description
Standard Abrasives 881197 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives 881197 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 881197 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/8 in - 33309 - 051115-33309 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 881197 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/8 in - 33309
051115-33309
Standard Abrasives 881197 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/8 in - 33309 051115-33309
Standard Abrasives 881197 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Standard Abrasives 881197 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. The quick change attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/8 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33309
Product Name Standard Abrasives 881197 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - Quick Change Attachment - 3 in Diameter - Thickness 1/8 in - 33309
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 693501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton® 32A60-JVBE Vitrified Wheel - 66252830837 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 1.5 inch (38.1 mm)
View Details
Titan Diamond Bottoming Mandrels - TDBP - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741407-8 - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details