3M Standard Abrasives 881135 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33307 66000009085

Description
Standard Abrasives 881135 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 881135 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 881135 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33307 - 051115-33307 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 881135 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33307
051115-33307
Standard Abrasives 881135 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33307 051115-33307
Standard Abrasives 881135 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 881135 811 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33307
Product Name Standard Abrasives 881135 811 Unitized A/O Aluminum Oxide AO Hard Deburring Wheel - Coarse Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33307
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norzon® Long Life - 66243528809 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 3 inch (76.2 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 693551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Depressed Center Combination Wheels.  Specialty - Specialist - A0780 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Premium Grinding Wheels - HP XX™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Outer Diameter 4 to 9 inch (102 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
View Details