3M Standard Abrasives Buff and Blend 880813 GP A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 5 in Diameter - 1/4 in Center Hole - Shaft Attachment - 33302 66000009036

Description
Standard Abrasives Buff and Blend 880813 GP buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. The wheel itself has a medium abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 4000 RPMs.
Description
Standard Abrasives Buff and Blend 880813 GP buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. The wheel itself has a medium abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 4000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 880813 GP A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 5 in Diameter - 1/4 in Center Hole - Shaft Attachment - 33302 - 051115-33302 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 880813 GP A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 5 in Diameter - 1/4 in Center Hole - Shaft Attachment - 33302
051115-33302
Standard Abrasives Buff and Blend 880813 GP A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 5 in Diameter - 1/4 in Center Hole - Shaft Attachment - 33302 051115-33302
Standard Abrasives Buff and Blend 880813 GP buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. The wheel itself has a medium abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 4000 RPMs.

Standard Abrasives Buff and Blend 880813 GP buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 5 in. The wheel itself has a medium abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 4000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-33302
Product Name Standard Abrasives Buff and Blend 880813 GP A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 5 in Diameter - 1/4 in Center Hole - Shaft Attachment - 33302
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 148055 - RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 60
View Details
Norton BlueFire Multi-Air ZA Coarse Paper H&L Vacuum File Strip - 69957394449 - Norton Abrasives
Specs
Features Open
Length 5 inch (127 mm)
Width 2.75 inch (69.85 mm)
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details