3M Standard Abrasives Buff and Blend 880526 GP S/C Silicon Carbide SC Buffing Wheel - Very Fine Grade - 3 in Diameter - 1/4 in Center Hole - Shaft Attachment - 33299 66000009002

Description
Standard Abrasives Buff and Blend 880526 GP buffing wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. The wheel itself has a very fine abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 8000 RPMs.
Description
Standard Abrasives Buff and Blend 880526 GP buffing wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. The wheel itself has a very fine abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 8000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 880526 GP S/C Silicon Carbide SC Buffing Wheel - Very Fine Grade - 3 in Diameter - 1/4 in Center Hole - Shaft Attachment - 33299 - 051115-33299 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 880526 GP S/C Silicon Carbide SC Buffing Wheel - Very Fine Grade - 3 in Diameter - 1/4 in Center Hole - Shaft Attachment - 33299
051115-33299
Standard Abrasives Buff and Blend 880526 GP S/C Silicon Carbide SC Buffing Wheel - Very Fine Grade - 3 in Diameter - 1/4 in Center Hole - Shaft Attachment - 33299 051115-33299
Standard Abrasives Buff and Blend 880526 GP buffing wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. The wheel itself has a very fine abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 8000 RPMs.

Standard Abrasives Buff and Blend 880526 GP buffing wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. The wheel itself has a very fine abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 8000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-33299
Product Name Standard Abrasives Buff and Blend 880526 GP S/C Silicon Carbide SC Buffing Wheel - Very Fine Grade - 3 in Diameter - 1/4 in Center Hole - Shaft Attachment - 33299
Abrasive Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 1235766 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 120
View Details
Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Abrasive Type Diamond
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Norton Metal AO Coarse Grit Square Pad - 66261132263 - Norton Abrasives
Specs
Width 2 to ? inch (50.8 to ? mm)
Abrasive Type Aluminum Oxide
Applications Dry; Medium sized grits or filaments
View Details
Ultra Precision Polishing Pads - F1-70DX6 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Abrasive Type Rubber
View Details