3M Standard Abrasives Buff and Blend 880216 GP A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 2 in Diameter - 1/4 in Center Hole - Shaft Attachment - 33290 66000008913

Description
Standard Abrasives Buff and Blend 880216 GP buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The wheel itself has a medium abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives Buff and Blend 880216 GP buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The wheel itself has a medium abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 880216 GP A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 2 in Diameter - 1/4 in Center Hole - Shaft Attachment - 33290 - 051115-33290 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 880216 GP A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 2 in Diameter - 1/4 in Center Hole - Shaft Attachment - 33290
051115-33290
Standard Abrasives Buff and Blend 880216 GP A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 2 in Diameter - 1/4 in Center Hole - Shaft Attachment - 33290 051115-33290
Standard Abrasives Buff and Blend 880216 GP buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The wheel itself has a medium abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 12000 RPMs.

Standard Abrasives Buff and Blend 880216 GP buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. The wheel itself has a medium abrasiveness built into it. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-33290
Product Name Standard Abrasives Buff and Blend 880216 GP A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 2 in Diameter - 1/4 in Center Hole - Shaft Attachment - 33290
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Electroplated Diamond Hand Pad HP1800 - 66260306364 - Norton Abrasives
Specs
Features Open; Structured
Length 3.5 inch (88.9 mm)
Width 2.12 inch (53.97 mm)
View Details
Sandpaper, Sanding Blocks & Pads - 1235766 - RS Components, Ltd.
Specs
Length 3.15 inch (80 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 120
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Rubberised Abrasive Blocks - Garryflex® - ATA Group
Specs
Length 3.15 inch (80 mm)
Width 1.97 inch (50 mm)
Mounting None or Handheld
View Details