3M Standard Abrasives 873277 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1 in - 33252 66000008533

Description
Standard Abrasives 873277 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 873277 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 873277 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1 in - 33252 - 051115-33252 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 873277 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1 in - 33252
051115-33252
Standard Abrasives 873277 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1 in - 33252 051115-33252
Standard Abrasives 873277 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 873277 732 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33252
Product Name Standard Abrasives 873277 732 Unitized S/C Silicon Carbide SC Medium/Hard Deburring Wheel - Fine Grade - 6 in Diameter - 1/2 in Center Hole - Thickness 1 in - 33252
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.5118 inch (13 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843224 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Borazon Grinding Mandrels - High Speed Steel - SS-BGP - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Grinding Wheels, Hubbed General Purpose Metal Wheels - 741416-B - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details