3M Standard Abrasives 863275 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 33238 66000008392

Description
Standard Abrasives 863275 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 863275 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 863275 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 33238 - 051115-33238 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 863275 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 33238
051115-33238
Standard Abrasives 863275 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 33238 051115-33238
Standard Abrasives 863275 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 863275 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33238
Product Name Standard Abrasives 863275 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1/2 in - 33238
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® 57AC16-Q - 66252809608 - Norton Abrasives
Specs
Type Aluminum Oxide; Silicon Carbide
Outer Diameter 1.5 inch (38.1 mm)
Thickness 2 inch (50.8 mm)
View Details
 - 1985946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 3.94 inch (100 mm)
Thickness 1.57 inch (40 mm)
View Details
Semi-Flexible Grind and Finish Wheels.  Best - Flexcel - S7700H - Flexovit USA, Inc.
Specs
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
Clean and Polish and Finishing Blending Points - BLENDEX U™ Point - Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.3750 inch (9.52 mm)
Max Speed 37210 rpm
View Details