3M Standard Abrasives 863235 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33235 66000008368

Description
Standard Abrasives 863235 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives 863235 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 863235 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33235 - 051115-33235 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 863235 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33235
051115-33235
Standard Abrasives 863235 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33235 051115-33235
Standard Abrasives 863235 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Standard Abrasives 863235 632 unitized deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 3 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/4 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33235
Product Name Standard Abrasives 863235 632 Unitized S/C Silicon Carbide SC Soft/Medium Deburring Wheel - Fine Grade - 3 in Diameter - 1/4 in Center Hole - Thickness 1/4 in - 33235
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843199 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1985463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Better - Metalhog - A5330H - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
High Performance Grinding Wheels - HP™ - Walter Surface Technologies
Specs
Outer Diameter 3 to 9 inch (76.2 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
View Details