3M Standard Abrasives 863115 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 33232 66000008335

Description
Standard Abrasives 863115 631 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives 863115 631 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 863115 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 33232 - 051115-33232 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 863115 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 33232
051115-33232
Standard Abrasives 863115 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 33232 051115-33232
Standard Abrasives 863115 631 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Standard Abrasives 863115 631 unitized deburring wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33232
Product Name Standard Abrasives 863115 631 Unitized A/O Aluminum Oxide AO Soft/Medium Deburring Wheel - Fine Grade - 2 in Diameter - 1/4 in Center Hole - Thickness 1/2 in - 33232
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 4.92 inch (125 mm)
Thickness 1.57 inch (40 mm)
View Details
W189 Norzon® Point NZ24-UBXR1 - 61463616465 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 0.5000 inch (12.7 mm)
Thickness 2 inch (50.8 mm)
View Details
Titan Diamond Bottoming Mandrels - TDBP - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741405-2-1 - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.1875 inch (4.76 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details