3M Standard Abrasives Buff and Blend 860908 HS A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 8 in Diameter - 1/2 in Center Hole - 33229 66000008301

Description
Standard Abrasives Buff and Blend 860908 HS deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33229 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 2700 RPMs.
Description
Standard Abrasives Buff and Blend 860908 HS deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33229 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 2700 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 860908 HS A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 8 in Diameter - 1/2 in Center Hole - 33229 - 051115-33229 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 860908 HS A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 8 in Diameter - 1/2 in Center Hole - 33229
051115-33229
Standard Abrasives Buff and Blend 860908 HS A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 8 in Diameter - 1/2 in Center Hole - 33229 051115-33229
Standard Abrasives Buff and Blend 860908 HS deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33229 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 2700 RPMs.

Standard Abrasives Buff and Blend 860908 HS deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33229 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 2700 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33229
Product Name Standard Abrasives Buff and Blend 860908 HS A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 8 in Diameter - 1/2 in Center Hole - 33229
Bore / Shank 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton Red Heat CA Coarse Grit Paper H&L Edger Disc - 66254440811 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting HookLoop
View Details
Resin Fiber Disc - 742069-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Cup Discs for Sander/Polishers or Angle Grinders - FX™ Cup - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Sanding
Outer / OD 4.50 to 5.00 inch (114 to 127 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details