3M Standard Abrasives 859482 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 33226 66000008277

Description
Standard Abrasives 859482 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 4500 RPMs.
Description
Standard Abrasives 859482 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 4500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 859482 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 33226 - 051115-33226 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 859482 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 33226
051115-33226
Standard Abrasives 859482 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 33226 051115-33226
Standard Abrasives 859482 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 4500 RPMs.

Standard Abrasives 859482 buffing wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. The wheel itself has a medium abrasiveness built into it. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives buffing wheel can be run at a maximum speed of 4500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Pads
Product Number 051115-33226
Product Name Standard Abrasives 859482 A/O Aluminum Oxide AO Buffing Wheel - Medium Grade - 8 in Diameter - 3 in Center Hole - Thickness 2 in - 33226
Abrasive Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Sandpaper, Sanding Blocks & Pads - 2205870 - RS Components, Ltd.
Specs
Length 984 inch (25000 mm)
Abrasive Type Aluminum Oxide; Aluminium Oxide
Grit Size 60
View Details
Merit AO Coarse Grit Cross Pad - 8834184465 - Norton Abrasives
Specs
Features Closed
Length 1.5 inch (38.1 mm)
Width 1.5 inch (38.1 mm)
View Details
MPO/MTP Polishing Pad -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Length 5.51 inch (140 mm)
Width 5.51 inch (140 mm)
Abrasive Type N
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Length 9 inch (229 mm)
Width 6 inch (152 mm)
Applications Cleaning and Surface Conditioning; Polishing or lapping (Very fine grits or filaments); Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Medium sized grits or filaments
View Details