3M Standard Abrasives Buff and Blend 859128 HP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 12 in Diameter - 1 1/4 in Center Hole - 33225 66000008269

Description
Standard Abrasives Buff and Blend 859128 HP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33225 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 1800 RPMs.
Description
Standard Abrasives Buff and Blend 859128 HP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33225 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 1800 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 859128 HP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 12 in Diameter - 1 1/4 in Center Hole - 33225 - 051115-33225 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 859128 HP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 12 in Diameter - 1 1/4 in Center Hole - 33225
051115-33225
Standard Abrasives Buff and Blend 859128 HP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 12 in Diameter - 1 1/4 in Center Hole - 33225 051115-33225
Standard Abrasives Buff and Blend 859128 HP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33225 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 1800 RPMs.

Standard Abrasives Buff and Blend 859128 HP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33225 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 1800 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33225
Product Name Standard Abrasives Buff and Blend 859128 HP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 12 in Diameter - 1 1/4 in Center Hole - 33225
Bore / Shank 1.250 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 50 # or Microns
View Details
Merit AO Coarse TS (Type II) Quick-Change Cloth Disc - 08834166911 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742087-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.00 inch (102 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Flexible Grinding Wheels - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 3.00 to 7.00 inch (76.2 to 178 mm)
Bore / Shank 0.375 to 0.875 inch (9.52 to 22.22 mm)
View Details