3M Standard Abrasives 856191 Convolute S/C Silicon Carbide SC Deburring Wheel - Coarse Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 33219 66000008202

Description
Standard Abrasives 856191 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 856191 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 856191 Convolute S/C Silicon Carbide SC Deburring Wheel - Coarse Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 33219 - 051115-33219 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 856191 Convolute S/C Silicon Carbide SC Deburring Wheel - Coarse Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 33219
051115-33219
Standard Abrasives 856191 Convolute S/C Silicon Carbide SC Deburring Wheel - Coarse Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 33219 051115-33219
Standard Abrasives 856191 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 856191 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33219
Product Name Standard Abrasives 856191 Convolute S/C Silicon Carbide SC Deburring Wheel - Coarse Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 33219
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton® 37C100-MVK Vitrified Wheel - 66243529070 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 3 inch (76.2 mm)
Thickness 1 inch (25.4 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-B - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.1875 inch (4.76 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
High Performance Grinding Wheels - HP™ - Walter Surface Technologies
Specs
Outer Diameter 3 to 9 inch (76.2 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
View Details