3M Standard Abrasives 855193 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 33217 66000008186

Description
Standard Abrasives 855193 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.
Description
Standard Abrasives 855193 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 855193 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 33217 - 051115-33217 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 855193 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 33217
051115-33217
Standard Abrasives 855193 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 33217 051115-33217
Standard Abrasives 855193 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Standard Abrasives 855193 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 6 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 6000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33217
Product Name Standard Abrasives 855193 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 6 in Diameter - 1 in Center Hole - Thickness 1 in - 33217
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 2.48 inch (63 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
Norzon® 4NZ1434-R5BSX348 - 66252837961 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 30 inch (762 mm)
Thickness 2 inch (50.8 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741423-B - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Cutting and Grinding Wheels with Die Grinders - ZIP™ - Walter Surface Technologies
Specs
Outer Diameter 2 to 4 inch (50.8 to 102 mm)
Thickness 0.0310 to 0.5000 inch (0.7874 to 12.7 mm)
Bore / Shank 0.3120 to 0.2500 inch (7.92 to 6.35 mm)
View Details