3M Standard Abrasives 853833 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 2 in - 33210 66000008111

Description
Standard Abrasives 853833 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 3000 RPMs.
Description
Standard Abrasives 853833 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 3000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 853833 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 2 in - 33210 - 051115-33210 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 853833 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 2 in - 33210
051115-33210
Standard Abrasives 853833 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 2 in - 33210 051115-33210
Standard Abrasives 853833 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 3000 RPMs.

Standard Abrasives 853833 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 3000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33210
Product Name Standard Abrasives 853833 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 2 in - 33210
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.5118 inch (13 mm)
Thickness 0.5118 inch (13 mm)
Bore / Shank 0.1874 inch (4.76 mm)
View Details
Norzon® 4NZ16-P - 66252830765 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 1.5 inch (38.1 mm)
Thickness 2 inch (50.8 mm)
View Details
7
Specs
Type ZA
Outer Diameter 7 inch (178 mm)
Thickness 7 inch (178 mm)
View Details
Miniature Diamond Grinding Wheels Sintered - T-SDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.1220 to 0.3937 inch (3.1 to 10 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details