3M Standard Abrasives 853393 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 33206 66000008079

Description
Standard Abrasives 853393 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 4500 RPMs.
Description
Standard Abrasives 853393 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 4500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 853393 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 33206 - 051115-33206 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 853393 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 33206
051115-33206
Standard Abrasives 853393 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 33206 051115-33206
Standard Abrasives 853393 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 4500 RPMs.

Standard Abrasives 853393 convolute deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring wheel can be run at a maximum speed of 4500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33206
Product Name Standard Abrasives 853393 Convolute S/C Silicon Carbide SC Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 33206
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

W218 Pacesetter® Point 38A60-P - 61463624564 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1 inch (25.4 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
 - 1221149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
Depressed Center Combination Wheels.  Best - Black Gold - A4434H - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Clean and Polish and Finishing Blending Points - BLENDEX U™ Point - Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.3750 inch (9.52 mm)
Max Speed 37210 rpm
View Details