3M Standard Abrasives 852933 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 1 in - 33192 66000007931

Description
Standard Abrasives 852933 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 3000 RPMs.
Description
Standard Abrasives 852933 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 3000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 852933 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 1 in - 33192 - 051115-33192 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 852933 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 1 in - 33192
051115-33192
Standard Abrasives 852933 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 1 in - 33192 051115-33192
Standard Abrasives 852933 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 3000 RPMs.

Standard Abrasives 852933 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 12 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 3000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33192
Product Name Standard Abrasives 852933 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 12 in Diameter - 5 in Center Hole - Thickness 1 in - 33192
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton NorZon Plus RightCut 5SGZ Type 01/41 Right Angle Cut-Off Wheel - 66252830731 - Norton Abrasives
Specs
Type Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 5 inch (127 mm)
Thickness 0.0450 inch (1.14 mm)
View Details
 - 1221165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 7.87 inch (200 mm)
Thickness 0.5118 inch (13 mm)
Bore / Shank 1.25 inch (31.75 mm)
View Details
7
Specs
Type Aluminum Oxide; AO
Outer Diameter 7 inch (178 mm)
Thickness 7 inch (178 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details