3M Standard Abrasives 852333 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 33189 66000007907

Description
Standard Abrasives 852333 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 4500 RPMs.
Description
Standard Abrasives 852333 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 4500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 852333 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 33189 - 051115-33189 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 852333 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 33189
051115-33189
Standard Abrasives 852333 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 33189 051115-33189
Standard Abrasives 852333 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 4500 RPMs.

Standard Abrasives 852333 convolute light deburring wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 8 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives light deburring wheel can be run at a maximum speed of 4500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33189
Product Name Standard Abrasives 852333 Convolute S/C Silicon Carbide SC Light Deburring Wheel - Fine Grade - 8 in Diameter - 3 in Center Hole - Thickness 1 in - 33189
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

 - 693488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
W152 Pacesetter® Point 38A60-P - 61463624495 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 0.1875 inch (4.76 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Borazon Grinding Mandrels - 60/80 Grit - SS-BGP-6080 - Titan Tool Supply, Inc.
Specs
Type Borazon
Outer Diameter 0.0200 to 1.5 inch (0.5080 to 38.1 mm)
Bore / Shank 0.1250 to 0.3750 inch (3.17 to 9.52 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741407-B - Makita USA, Inc.
Specs
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details