3M Standard Abrasives 843531 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 4 1/2 in Diameter - 33147 66000007485

Description
Standard Abrasives non-woven 843531 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33147 having a coarse grade.
Description
Standard Abrasives non-woven 843531 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33147 having a coarse grade.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 843531 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 4 1/2 in Diameter - 33147 - 051115-33147 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 843531 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 4 1/2 in Diameter - 33147
051115-33147
Standard Abrasives 843531 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 4 1/2 in Diameter - 33147 051115-33147
Standard Abrasives non-woven 843531 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33147 having a coarse grade.

Standard Abrasives non-woven 843531 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33147 having a coarse grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33147
Product Name Standard Abrasives 843531 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 4 1/2 in Diameter - 33147
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal RightCut A Type 01/41 Right Angle Cut-Off Wheel - 66252843847 - 66252843847 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 5.00 inch (127 mm)
Type Aluminum Oxide
View Details
Abrasive Wheels - 1895755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 3.15 inch (80 mm)
Type Aluminium oxide
Grit Size 120 # or Microns
View Details
Pipeline Construction Grinding Wheels - PIPEFITTER™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 4.50 to 9.00 inch (114 to 229 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details
Pressure Sensitive Adhesive (PSA) Sanding Discs - 28064 - Flexovit USA, Inc.
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Blending & Intermediate Cutting; Metalworking; Plastics or Composites; Woodworking; Fiberglass
Features Anti-loading or Lubricated
View Details