3M Standard Abrasives Buff and Blend 840908 GP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 8 in Diameter - 1/2 in Center Hole - 33146 66000007477

Description
Standard Abrasives Buff and Blend 840908 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33146 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 2700 RPMs.
Description
Standard Abrasives Buff and Blend 840908 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33146 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 2700 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 840908 GP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 8 in Diameter - 1/2 in Center Hole - 33146 - 051115-33146 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 840908 GP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 8 in Diameter - 1/2 in Center Hole - 33146
051115-33146
Standard Abrasives Buff and Blend 840908 GP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 8 in Diameter - 1/2 in Center Hole - 33146 051115-33146
Standard Abrasives Buff and Blend 840908 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33146 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 2700 RPMs.

Standard Abrasives Buff and Blend 840908 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33146 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 2700 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33146
Product Name Standard Abrasives Buff and Blend 840908 GP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 8 in Diameter - 1/2 in Center Hole - 33146
Bore / Shank 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1463844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 0.87 inch (22 mm)
Bore / Shank 0.093 inch (2.35 mm)
Type Aluminium oxide
View Details
Norton Gold Reserve AO Fine Grit Paper H&L Disc - 63642506226 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting HookLoop
View Details
TIGER SHARK-PLANTEX® CLEAN Flap Disc - 93818 - CS UNITEC
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Mounting Handheld
View Details
Abrasive Wheels - 2565911 - RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.875 inch (22.23 mm)
Grit Size 36 # or Microns
View Details