3M Standard Abrasives 840486 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 3 in Diameter - 33131 66000007329

Description
Standard Abrasives non-woven 840486 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33131 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 18000 RPMs.
Description
Standard Abrasives non-woven 840486 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33131 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 18000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840486 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 3 in Diameter - 33131 - 051115-33131 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840486 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 3 in Diameter - 33131
051115-33131
Standard Abrasives 840486 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 3 in Diameter - 33131 051115-33131
Standard Abrasives non-woven 840486 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33131 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 18000 RPMs.

Standard Abrasives non-woven 840486 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33131 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 18000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33131
Product Name Standard Abrasives 840486 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 3 in Diameter - 33131
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton Gold Reserve AO Coarse Grit Paper H&L File Strip - 63642506237 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting HookLoop
View Details
4-1/2
Specs
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
View Details
Abrasive Discs - 215832 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 25 # or Microns
View Details