3M Standard Abrasives 840384 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 2 in Diameter - 33110 66000007113

Description
Standard Abrasives non-woven 840384 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33110 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives non-woven 840384 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33110 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840384 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 2 in Diameter - 33110 - 051115-33110 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840384 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 2 in Diameter - 33110
051115-33110
Standard Abrasives 840384 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 2 in Diameter - 33110 051115-33110
Standard Abrasives non-woven 840384 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33110 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Standard Abrasives non-woven 840384 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33110 having a coarse grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33110
Product Name Standard Abrasives 840384 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Coarse Grade - 2 in Diameter - 33110
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1849245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications & Materials Abraded General purpose & stainless steel
Outer / OD 4.53 inch (115 mm)
Bore / Shank 0.875 inch (22.23 mm)
View Details
Norton Metal A Type 01/41 Right Angle Cut-Off Wheel - 07660703988 - 07660703988 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 4.50 inch (114 mm)
Type Aluminum Oxide
View Details
Abrasive Discs - 2566113 - RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 1 # or Microns
View Details
Finishing Discs - BLENDEX U™ Cup Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Finishing and Deburring; Metalworking
Outer / OD 4.50 to 5.00 inch (114 to 127 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details