3M Standard Abrasives 840336 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 2 in Diameter - 33104 66000007055

Description
Standard Abrasives non-woven 840336 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33104 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives non-woven 840336 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33104 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840336 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 2 in Diameter - 33104 - 051115-33104 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840336 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 2 in Diameter - 33104
051115-33104
Standard Abrasives 840336 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 2 in Diameter - 33104 051115-33104
Standard Abrasives non-woven 840336 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33104 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Standard Abrasives non-woven 840336 RC quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33104 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33104
Product Name Standard Abrasives 840336 RC Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 2 in Diameter - 33104
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Zirc Plus ZA Medium TS (Type II) Quick-Change Cloth Disc - 08834167071 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 794106-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Deburring, Cleaning, Blending, Finishing Light Welds and Polishing Twist Discs - TWIST BLENDEX U™ Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Finishing and Deburring; Metalworking
Outer / OD 3.00 inch (76.2 mm)
View Details