3M Standard Abrasives 840332 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditiioning Disc - Medium Grade - 2 in Diameter - 33102 66000007030

Description
Standard Abrasives non-woven 840332 FE quick change surface conditiioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33102 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditiioning disc can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives non-woven 840332 FE quick change surface conditiioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33102 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditiioning disc can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840332 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditiioning Disc - Medium Grade - 2 in Diameter - 33102 - 051115-33102 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840332 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditiioning Disc - Medium Grade - 2 in Diameter - 33102
051115-33102
Standard Abrasives 840332 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditiioning Disc - Medium Grade - 2 in Diameter - 33102 051115-33102
Standard Abrasives non-woven 840332 FE quick change surface conditiioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33102 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditiioning disc can be run at a maximum speed of 20000 RPMs.

Standard Abrasives non-woven 840332 FE quick change surface conditiioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33102 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditiioning disc can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33102
Product Name Standard Abrasives 840332 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditiioning Disc - Medium Grade - 2 in Diameter - 33102
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1953593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Ceramic; Ceramic
View Details
Norton Gold Reserve AO Medium Grit Paper H&L File Strip - 63642506238 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting HookLoop
View Details
Abrasive Discs - 493967 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 9.06 inch (230 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Ultra Precision Polishing Pads - F1-90D4 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
Type Rubber
View Details