3M Standard Abrasives Buff and Blend 840322 HS Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 2 in Diameter - 33101 66000007022

Description
Standard Abrasives Buff and Blend non-woven 840322 HS quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33101 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives Buff and Blend non-woven 840322 HS quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33101 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 840322 HS Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 2 in Diameter - 33101 - 051115-33101 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 840322 HS Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 2 in Diameter - 33101
051115-33101
Standard Abrasives Buff and Blend 840322 HS Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 2 in Diameter - 33101 051115-33101
Standard Abrasives Buff and Blend non-woven 840322 HS quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33101 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Standard Abrasives Buff and Blend non-woven 840322 HS quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33101 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33101
Product Name Standard Abrasives Buff and Blend 840322 HS Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 2 in Diameter - 33101
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 3.15 inch (80 mm)
Type Aluminium oxide
Grit Size 60 # or Microns
View Details
Merit fx AO Coarse TS (Type II) Quick-Change Cloth Disc - 08834168431 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742076-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Blending Flap Discs - ENDURO-FLEX Turbo™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.625 to 0.875 inch (15.87 to 22.22 mm)
View Details