3M Standard Abrasives Buff and Blend 840213 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Fine Grade - 1 1/2 in Diameter - 33089 66000006909

Description
Standard Abrasives Buff and Blend non-woven 840213 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33089 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives Buff and Blend non-woven 840213 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33089 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 840213 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Fine Grade - 1 1/2 in Diameter - 33089 - 051115-33089 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 840213 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Fine Grade - 1 1/2 in Diameter - 33089
051115-33089
Standard Abrasives Buff and Blend 840213 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Fine Grade - 1 1/2 in Diameter - 33089 051115-33089
Standard Abrasives Buff and Blend non-woven 840213 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33089 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Standard Abrasives Buff and Blend non-woven 840213 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33089 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33089
Product Name Standard Abrasives Buff and Blend 840213 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Fine Grade - 1 1/2 in Diameter - 33089
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Merit Surface Prep Very Fine Surface Conditioning Disc - 08834166367 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting QuickChange
View Details
Grinding Wheels For Metallographic Uses -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Dry Grinding or Sanding
Outer / OD 8.00 to 14.00 inch (203 to 356 mm)
Type Aluminum Oxide; Silicon Carbide
View Details
9 Wolverine AO RFD 36AO Grit 7/8 Arbor Hole - 59543 - Weiler Abrasives
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 9.00 inch (229 mm)
View Details