3M Standard Abrasives Buff and Blend 840212 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 1 1/2 in Diameter - 33088 66000006891

Description
Standard Abrasives Buff and Blend non-woven 840212 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33088 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives Buff and Blend non-woven 840212 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33088 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 840212 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 1 1/2 in Diameter - 33088 - 051115-33088 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 840212 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 1 1/2 in Diameter - 33088
051115-33088
Standard Abrasives Buff and Blend 840212 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 1 1/2 in Diameter - 33088 051115-33088
Standard Abrasives Buff and Blend non-woven 840212 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33088 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Standard Abrasives Buff and Blend non-woven 840212 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33088 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33088
Product Name Standard Abrasives Buff and Blend 840212 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 1 1/2 in Diameter - 33088
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Aluminium oxide
Grit Size 36 # or Microns
View Details
Norton BlueFire R884 Flap Disc Type 27 - 66254461209 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Resin Fiber Disc - 794073-0 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 6.00 inch (152 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
TOPCUT™ Sanding Discs -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Finishing and Deburring; Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details