3M Standard Abrasives 840139 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 1 in Diameter - 33087 66000006883

Description
Standard Abrasives non-woven 840139 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33087 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives non-woven 840139 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33087 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840139 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 1 in Diameter - 33087 - 051115-33087 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840139 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 1 in Diameter - 33087
051115-33087
Standard Abrasives 840139 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 1 in Diameter - 33087 051115-33087
Standard Abrasives non-woven 840139 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33087 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Standard Abrasives non-woven 840139 GP quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33087 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33087
Product Name Standard Abrasives 840139 GP Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Very Fine Grade - 1 in Diameter - 33087
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton SG Blaze Flexible Speed-Lok TS - 63642595462 - Norton Abrasives
Specs
Disc / Backing Type Cloth; 1-Ply Flex Poly
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Hard-to-grind steels, alloys
Mounting QuickChange; Female Quick Change
View Details
Abrasive Wheels - 2565911 - RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.875 inch (22.23 mm)
Grit Size 36 # or Microns
View Details
General Purpose Surface Cleaning Sanding Discs - COOLCUT™ Sanding Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details