3M Standard Abrasives 840132 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 1 in Diameter - 33085 66000006867

Description
Standard Abrasives non-woven 840132 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33085 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives non-woven 840132 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33085 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840132 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 1 in Diameter - 33085 - 051115-33085 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840132 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 1 in Diameter - 33085
051115-33085
Standard Abrasives 840132 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 1 in Diameter - 33085 051115-33085
Standard Abrasives non-woven 840132 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33085 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Standard Abrasives non-woven 840132 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33085 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33085
Product Name Standard Abrasives 840132 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 1 in Diameter - 33085
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.36 inch (60 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Merit Ceramic Alumina Plus CA Coarse TS (Type II) Quick-Change Cloth Disc - 08834163385 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
PTX Fleece (Nonwoven) Wheel - 47404 - CS UNITEC
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Woodworking
Mounting Handheld
View Details