3M Standard Abrasives Buff and Blend 840115 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 1 in Diameter - 33083 66000006842

Description
Standard Abrasives Buff and Blend non-woven 840115 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33083 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives Buff and Blend non-woven 840115 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33083 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 840115 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 1 in Diameter - 33083 - 051115-33083 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 840115 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 1 in Diameter - 33083
051115-33083
Standard Abrasives Buff and Blend 840115 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 1 in Diameter - 33083 051115-33083
Standard Abrasives Buff and Blend non-woven 840115 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33083 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Standard Abrasives Buff and Blend non-woven 840115 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33083 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33083
Product Name Standard Abrasives Buff and Blend 840115 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 1 in Diameter - 33083
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 7.09 inch (180 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Zirconium Carbide
View Details
Merit Zirc Plus ZA Medium TR (Type III) Quick-Change Cloth Disc - 08834167120 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 1887141 - RS Components, Ltd.
Specs
Outer / OD 11.81 inch (300 mm)
Type Aluminium oxide
Grit Size 120 # or Microns
View Details
Lapping Film -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Film; Superabrasive (optional feature)
Applications & Materials Abraded Electronics; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Photonics and Electronics Components
Mounting Handheld (optional feature); PSA or Adhesive (optional feature)
View Details