3M Standard Abrasives Buff and Blend 840108 GP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 10 in Diameter - 1/2 in Center Hole - 33079 66000006800

Description
Standard Abrasives Buff and Blend 840108 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 10 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33079 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 2000 RPMs.
Description
Standard Abrasives Buff and Blend 840108 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 10 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33079 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 2000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 840108 GP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 10 in Diameter - 1/2 in Center Hole - 33079 - 051115-33079 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 840108 GP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 10 in Diameter - 1/2 in Center Hole - 33079
051115-33079
Standard Abrasives Buff and Blend 840108 GP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 10 in Diameter - 1/2 in Center Hole - 33079 051115-33079
Standard Abrasives Buff and Blend 840108 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 10 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33079 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 2000 RPMs.

Standard Abrasives Buff and Blend 840108 GP deburring disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 10 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33079 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives deburring disc can be run at a maximum speed of 2000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33079
Product Name Standard Abrasives Buff and Blend 840108 GP A/O Aluminum Oxide AO Deburring Disc - Very Fine Grade - 10 in Diameter - 1/2 in Center Hole - 33079
Bore / Shank 0.500 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton WallSand AO Medium Paper H&L Disc - 07660768238 - 07660768238 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Mounting HookLoop
View Details
Abrasive Discs - 1757104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 3.00 inch (76.2 mm)
Type Abrasive Paper
Grit Size 320 # or Microns
View Details
Abrasive Discs - 215789 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 5.91 inch (150 mm)
Type Silicon Carbide; Silicon Carbide
Grit Size 5 # or Microns
View Details