3M Standard Abrasives 840032 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 3/4 in Diameter - 33070 66000006719

Description
Standard Abrasives non-woven 840032 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33070 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.
Description
Standard Abrasives non-woven 840032 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33070 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 840032 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 3/4 in Diameter - 33070 - 051115-33070 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 840032 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 3/4 in Diameter - 33070
051115-33070
Standard Abrasives 840032 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 3/4 in Diameter - 33070 051115-33070
Standard Abrasives non-woven 840032 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33070 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Standard Abrasives non-woven 840032 FE quick change surface conditioning disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33070 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change surface conditioning disc can be run at a maximum speed of 20000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33070
Product Name Standard Abrasives 840032 FE Non-Woven A/O Aluminum Oxide AO Quick Change Surface Conditioning Disc - Medium Grade - 3/4 in Diameter - 33070
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 148061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 9.06 inch (230 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Diamond; Diamond
View Details
Merit SC Coarse TS (Type II) Quick-Change Cloth Disc - 08834165255 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
FIX TZ Pyramid Flap Disc - 80960 - CS UNITEC
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Mounting HookLoop
Outer / OD 4.50 inch (114 mm)
View Details