3M Standard Abrasives Buff and Blend 840015 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 3/4 in Diameter - 33068 66000006693

Description
Standard Abrasives Buff and Blend non-woven 840015 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33068 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives Buff and Blend non-woven 840015 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33068 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 840015 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 3/4 in Diameter - 33068 - 051115-33068 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 840015 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 3/4 in Diameter - 33068
051115-33068
Standard Abrasives Buff and Blend 840015 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 3/4 in Diameter - 33068 051115-33068
Standard Abrasives Buff and Blend non-woven 840015 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33068 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Standard Abrasives Buff and Blend non-woven 840015 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33068 having a very fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33068
Product Name Standard Abrasives Buff and Blend 840015 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Very Fine Grade - 3/4 in Diameter - 33068
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Merit Zirc Plus ZA Medium TS (Type II) Quick-Change Cloth Disc - 08834167078 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 2794927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
4-1/2" x 7/8" 60 Grit Zirconia T29 Flap Disc - DWA8207 - DEWALT Industrial Tool Co.
Specs
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
Type Diamond
View Details