3M Standard Abrasives Buff and Blend 840013 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Fine Grade - 3/4 in Diameter - 33067 66000006685

Description
Standard Abrasives Buff and Blend non-woven 840013 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33067 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives Buff and Blend non-woven 840013 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33067 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 840013 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Fine Grade - 3/4 in Diameter - 33067 - 051115-33067 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 840013 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Fine Grade - 3/4 in Diameter - 33067
051115-33067
Standard Abrasives Buff and Blend 840013 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Fine Grade - 3/4 in Diameter - 33067 051115-33067
Standard Abrasives Buff and Blend non-woven 840013 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33067 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Standard Abrasives Buff and Blend non-woven 840013 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33067 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33067
Product Name Standard Abrasives Buff and Blend 840013 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Fine Grade - 3/4 in Diameter - 33067
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Merit AO Coarse TS (Type II) Quick-Change Cloth Disc - 08834166898 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Discs - 1849233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 9.06 inch (230 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Aluminium oxide
View Details
Resin Fiber Disc - 742069-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Sanding Discs for Solid Surface - EKABLUE - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; Grit #60 - #80 C-Weight PaperGrit #100 and fine B-Weight Paper
Type Aluminum Oxide
Grit Size 40 to 600 # or Microns
View Details