3M Standard Abrasives Buff and Blend 840012 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 3/4 in Diameter - 33066 66000006677

Description
Standard Abrasives Buff and Blend non-woven 840012 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33066 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives Buff and Blend non-woven 840012 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33066 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 840012 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 3/4 in Diameter - 33066 - 051115-33066 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 840012 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 3/4 in Diameter - 33066
051115-33066
Standard Abrasives Buff and Blend 840012 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 3/4 in Diameter - 33066 051115-33066
Standard Abrasives Buff and Blend non-woven 840012 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33066 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Standard Abrasives Buff and Blend non-woven 840012 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3/4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33066 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33066
Product Name Standard Abrasives Buff and Blend 840012 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 3/4 in Diameter - 33066
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminium oxide
Grit Size 24 # or Microns
View Details
Merit Surface Prep Course Surface Conditioning Disc - 08834166248 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
Resin Fiber Disc - 794105-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 4.50 inch (114 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Abrasive Microfinishing Films -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Film; Superabrasive (optional feature)
Applications & Materials Abraded Electronics; Finishing and Deburring; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Optical Fibers, Precision Mechanical Parts
Type Aluminum Oxide (optional feature); Silicon Carbide (optional feature); Ceramic (optional feature); Diamond (optional feature)
View Details