3M Standard Abrasives Buff and Blend 830010 GP A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 4 in Width x 30 ft Length - 33058 66000006594

Description
Standard Abrasives Buff and Blend 830010 GP deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 4 in and length of 30 ft.
Description
Standard Abrasives Buff and Blend 830010 GP deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 4 in and length of 30 ft.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 830010 GP A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 4 in Width x 30 ft Length - 33058 - 051115-33058 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 830010 GP A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 4 in Width x 30 ft Length - 33058
051115-33058
Standard Abrasives Buff and Blend 830010 GP A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 4 in Width x 30 ft Length - 33058 051115-33058
Standard Abrasives Buff and Blend 830010 GP deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 4 in and length of 30 ft.

Standard Abrasives Buff and Blend 830010 GP deburring roll uses A/O aluminum oxide AO as the abrasive material. The deburring roll has a width of 4 in and length of 30 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051115-33058
Product Name Standard Abrasives Buff and Blend 830010 GP A/O Aluminum Oxide AO Deburring Roll - Medium Grade - 4 in Width x 30 ft Length - 33058
Product Type Roll or Tape
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Lightning® Metalite® K227 Roll - 66261109305 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Backing / Base Cloth
View Details
Round Cord - .018
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Silicon Carbide
View Details
Hook & Loop Abrasive Paper, 3-2/3" x 7-1/8" (8 Holes) - 794566-7 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 60
View Details