3M Standard Abrasives 811822 822 S/C Silicon Carbide SC Unitized Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/2 in - 33048 66000006495

Description
Standard Abrasives 811822 822 unitized wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives unitized wheel can be run at a maximum speed of 10000 RPMs.
Description
Standard Abrasives 811822 822 unitized wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives unitized wheel can be run at a maximum speed of 10000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives 811822 822 S/C Silicon Carbide SC Unitized Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/2 in - 33048 - 051115-33048 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives 811822 822 S/C Silicon Carbide SC Unitized Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/2 in - 33048
051115-33048
Standard Abrasives 811822 822 S/C Silicon Carbide SC Unitized Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/2 in - 33048 051115-33048
Standard Abrasives 811822 822 unitized wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives unitized wheel can be run at a maximum speed of 10000 RPMs.

Standard Abrasives 811822 822 unitized wheel uses S/C silicon carbide SC as the abrasive material and has a diameter of 4 1/2 in. In addition to the other aspects of these parts, another important component of these is the thickness. This Standard Abrasives part is 1/2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives unitized wheel can be run at a maximum speed of 10000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 051115-33048
Product Name Standard Abrasives 811822 822 S/C Silicon Carbide SC Unitized Wheel - 4 1/2 in Diameter - 7/8 in Center Hole - Thickness 1/2 in - 33048
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843211 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 693573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Depressed Center Combination Wheels.  Good - High Performance - A2721 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Clean and Polish and Finishing Blending Points - BLENDEX U™ Point - Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.3750 inch (9.52 mm)
Max Speed 37210 rpm
View Details