3M Standard Abrasives Buff and Blend 810313 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Fine Grade - 2 in Diameter - 5/8-11 Center Hole - 33035 66000006362

Description
Standard Abrasives Buff and Blend non-woven 810313 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33035 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives Buff and Blend non-woven 810313 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33035 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 810313 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Fine Grade - 2 in Diameter - 5/8-11 Center Hole - 33035 - 051115-33035 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 810313 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Fine Grade - 2 in Diameter - 5/8-11 Center Hole - 33035
051115-33035
Standard Abrasives Buff and Blend 810313 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Fine Grade - 2 in Diameter - 5/8-11 Center Hole - 33035 051115-33035
Standard Abrasives Buff and Blend non-woven 810313 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33035 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Standard Abrasives Buff and Blend non-woven 810313 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33035 having a fine grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33035
Product Name Standard Abrasives Buff and Blend 810313 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Fine Grade - 2 in Diameter - 5/8-11 Center Hole - 33035
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Norton Dry Ice CA Fine Paper H&L Disc - 63642506203 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding; Finishing and Deburring; Metalworking; MRO / Welding
Outer / OD 6.00 inch (152 mm)
View Details
Resin Fiber Disc - 794071-4 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 6.00 inch (152 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Abrasive Disc for Cleaning Stainless Steel Welds - FX™ STAINLESS - Walter Surface Technologies
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking; Removes heat tint and discoloration from welds on stainless steel
Mounting Bore or Center Mount
View Details