3M Standard Abrasives Buff and Blend 810212 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 1 1/2 in Diameter - 33033 66000006347

Description
Standard Abrasives Buff and Blend non-woven 810212 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33033 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.
Description
Standard Abrasives Buff and Blend non-woven 810212 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33033 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Standard Abrasives Buff and Blend 810212 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 1 1/2 in Diameter - 33033 - 051115-33033 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Standard Abrasives Buff and Blend 810212 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 1 1/2 in Diameter - 33033
051115-33033
Standard Abrasives Buff and Blend 810212 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 1 1/2 in Diameter - 33033 051115-33033
Standard Abrasives Buff and Blend non-woven 810212 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33033 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Standard Abrasives Buff and Blend non-woven 810212 GP quick change finishing disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 33033 having a medium grade. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Standard Abrasives quick change finishing disc can be run at a maximum speed of 12000 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Discs
Product Number 051115-33033
Product Name Standard Abrasives Buff and Blend 810212 GP Non-Woven A/O Aluminum Oxide AO Quick Change Finishing Disc - Medium Grade - 1 1/2 in Diameter - 33033
Disc / Backing Type Nonwoven
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 148059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Diamond; Diamond
View Details
NO-FIL Durite A475 Paper - 66254401221 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Automotive; Cleaning and Surface Prep; Dry Grinding or Sanding; MRO / Welding; Portable Grinder or Handheld; Plastics or Composites; Woodworking; Vertical Shaft Grinder
Mounting PSA or Adhesive
View Details
Resin Fiber Disc - 742106-A - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details
TOPCUT™ Sanding Discs -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Finishing and Deburring; Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details